Penn-Union Corp. Compression Cable Lug HBBLU025D

Description
SEAMLESS COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU025D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU025D
Compression Cable Lug HBBLU025D
SEAMLESS COPPER MATERIAL 5-5/8 INCH OVERALL LENGTH 250 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 169 DIE INDEX 3 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 5-5/8 INCH OVERALL LENGTH
  • 250 MCM CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 169 DIE INDEX
  • 3 INCH L X 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU025D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details