Penn-Union Corp. Conduit To Rod Clamp GU4

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 3 INCH W X 3-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GU MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 3 INCH W X 3-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GU4 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GU4
Conduit To Rod Clamp GU4
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-1/8 INCH L X 3 INCH W X 3-1/4 INCH H SIZE (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON U BOLT TO PIPE INSTALLATION 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1-1/4 INCH IPS SIZE GU MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-1/8 INCH L X 3 INCH W X 3-1/4 INCH H SIZE
  • (2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1-1/4 INCH IPS SIZE
  • GU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GU4
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2224.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details