COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/4 INCH L X 3-3/8 INCH W X 3-1/2 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
1-1/2 INCH IPS SIZE
GU MODEL
Penn-Union Corp.
Done
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/4 INCH L X 3-3/8 INCH W X 3-1/2 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
1-1/2 INCH IPS SIZE
GU MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/4 INCH L X 3-3/8 INCH W X 3-1/2 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
1-1/2 INCH IPS SIZE
GU MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL