Penn-Union Corp. Fork Lug LS4B610B

Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL LS MODEL
Datasheet
Description
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - LS4B610B - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
LS4B610B
Fork Lug LS4B610B
STANDARD TYPE BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 10 PER BAG STANDARD PACKAGE #6 STUD SIZE VINYL INSULATED INSULATION TYPE PENN-CRIMPS. BRAND BUTTED SEAM BARREL LS MODEL
  • STANDARD TYPE
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 10 PER BAG STANDARD PACKAGE
  • #6 STUD SIZE
  • VINYL INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • BUTTED SEAM BARREL
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LS4B610B
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details