EC GRADE HIGH PURITY ALUMINUM MATERIAL
4-5/8 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
1-1/8 TO 2 OR 316/705 DIE INDEX
1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FULA MODEL
Penn-Union Corp.
Done
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL
4-5/8 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
1-1/8 TO 2 OR 316/705 DIE INDEX
1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FULA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
4-5/8 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
1-1/8 TO 2 OR 316/705 DIE INDEX
1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FULA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
4-5/8 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
1-1/8 TO 2 OR 316/705 DIE INDEX
1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE