Penn-Union Corp. Conduit To Rod Clamp GO13

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 5-3/4 INCH W X 5-7/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3-1/2 INCH IPS SIZE GO MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 5-3/4 INCH W X 5-7/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3-1/2 INCH IPS SIZE GO MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GO13 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GO13
Conduit To Rod Clamp GO13
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 5-3/4 INCH W X 5-7/8 INCH H SIZE (1) BRAID/CABLE/STRIP TO PIPE USED ON U BOLT TO PIPE INSTALLATION 3-1/2 INCH IPS SIZE GO MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 5-3/4 INCH W X 5-7/8 INCH H SIZE
  • (1) BRAID/CABLE/STRIP TO PIPE USED ON
  • U BOLT TO PIPE INSTALLATION
  • 3-1/2 INCH IPS SIZE
  • GO MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GO13
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OP-930-P35 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1270-ND - DigiKey
Specs
Terminal Type Angled - 30°
Material Brass
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details