Penn-Union Corp. Compression Cable Lug LLN35571RH

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1 INCH W X 3/4 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE LUG TYPE RIGHT HAND THREAD LLN MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1 INCH W X 3/4 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE LUG TYPE RIGHT HAND THREAD LLN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LLN35571RH - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LLN35571RH
Compression Cable Lug LLN35571RH
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-3/8 INCH OVERALL LENGTH 775/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1 INCH W X 3/4 INCH THK PAD SIZE 1 PAD HOLE(S) 90 DEG BARREL TYPE LUG TYPE RIGHT HAND THREAD LLN MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 2-3/8 INCH OVERALL LENGTH
  • 775/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 76 DIE INDEX
  • 1 INCH W X 3/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 90 DEG BARREL TYPE
  • LUG TYPE RIGHT HAND THREAD
  • LLN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LLN35571RH
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Magnet Wire Terminals - 1-1394430-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 26 to 29 AWG
View Details
Insulation Piercing Wire-Clamp - 82-2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector
Features Insulated
View Details
Ring Terminals - 1788640 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details