Penn-Union Corp. Compression Cable Lug LL41158SSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 450/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 76 (T AND B) DIE INDEX 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 450/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 76 (T AND B) DIE INDEX 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41158SSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41158SSF
Compression Cable Lug LL41158SSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/2 INCH OVERALL LENGTH 450/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 76 (T AND B) DIE INDEX 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT BARREL TYPE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 2-1/2 INCH OVERALL LENGTH
  • 450/24 CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 76 (T AND B) DIE INDEX
  • 1-1/4 INCH L X 1 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT BARREL TYPE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41158SSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Connector Contacts - 104505-6 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details