Penn-Union Corp. Compression Terminal FULA050S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 477 MCM ACSR CONDUCTOR SIZE 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 477 MCM ACSR CONDUCTOR SIZE 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA050S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA050S
Compression Terminal FULA050S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) 477 MCM ACSR CONDUCTOR SIZE 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 1-1/2 INCH L X 1-1/4 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 477 MCM ACSR CONDUCTOR SIZE
  • 500 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA050S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1508-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Connector Contacts - 0004-058-100L - TE Connectivity
Specs
North American 10 to 24 AWG
International 0.2500 to 6 mm2
View Details