Penn-Union Corp. Mechanical Cable Lug L3A5004

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L3A5004 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L3A5004
Mechanical Cable Lug L3A5004
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 4 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-11/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/16 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE
  • 4 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • L3A MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L3A5004
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details