Penn-Union Corp. Compression Terminal FULA030D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULA030D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULA030D
Compression Terminal FULA030D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 266.8 MCM ACSR CONDUCTOR SIZE
  • 300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 350 MCM COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULA030D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details
Ferrules - 2841.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details