Penn-Union Corp. Compression Terminal FULAR033D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FULAR033D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FULAR033D
Compression Terminal FULAR033D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 1-1/8 TO 2 OR 316/705 DIE INDEX 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 336.4 MCM ACSR CONDUCTOR SIZE 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 500 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FULA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 6-5/8 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 1-1/8 TO 2 OR 316/705 DIE INDEX
  • 3-1/2 INCH L X 1-1/2 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 336.4 MCM ACSR CONDUCTOR SIZE
  • 400 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 500 MCM COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FULA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FULAR033D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104481-0 - TE Connectivity
Specs
Features RoHS
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details