EC GRADE HIGH PURITY ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
840/249 DIE INDEX
1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FSLA MODEL
Penn-Union Corp.
Done
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
840/249 DIE INDEX
1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FSLA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
840/249 DIE INDEX
1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
1 PAD HOLE(S)
266.8 MCM ACSR CONDUCTOR SIZE
300 MCM ALUMINUM/COPPER CONDUCTOR SIZE
ALUMINUM PENN-CRIMPS[R] BRAND
CONDUCTOR SIZE 350 MCM COMPACT
FSLA MODEL
EC GRADE HIGH PURITY ALUMINUM MATERIAL
3-1/4 INCH OVERALL LENGTH
ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
9/16 INCH STUD SIZE
840/249 DIE INDEX
1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE