Penn-Union Corp. Compression Terminal FSLA013S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLA013S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLA013S
Compression Terminal FSLA013S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 3/0 AWG COMPACT FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 2/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG SOLID, 2/0 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 3/0 AWG COMPACT
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLA013S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Connector Contacts - 118385-5 - TE Connectivity
Specs
Features RoHS
View Details
Un-Insulated Ferrules - 2389.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details