Penn-Union Corp. Conduit To Rod Clamp GPL6

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL6 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL6
Conduit To Rod Clamp GPL6
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 5/8 INCH, 3/4 INCH ROD SIZE 3/8 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-7/8 INCH L X 2 INCH W X 2-3/4 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL 467, CUL APPROVAL
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 5/8 INCH, 3/4 INCH ROD SIZE
  • 3/8 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL6
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788736 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details