Penn-Union Corp. Compression Cable Tap KRR07

Description
477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. RUN CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. RUN CONDUCTOR SIZE 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. TAP CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet
Description
477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. RUN CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. RUN CONDUCTOR SIZE 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. TAP CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KRR07 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KRR07
Compression Cable Tap KRR07
477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. RUN CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. RUN CONDUCTOR SIZE 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. TAP CONDUCTOR SIZE 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL R DIE INDEX KR-R MODEL
  • 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. RUN CONDUCTOR SIZE
  • 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. RUN CONDUCTOR SIZE
  • 477 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 600 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 795 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 795 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MIN. TAP CONDUCTOR SIZE
  • 795 KCMIL (ACSR/ALUMINUM ALLOY, STANDARD, SIZE A/SIZE B), 900 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, SIZE A/SIZE B), 954 KCMIL (COMPRESSED ACSR, SIZE A/SIZE B), 954 KCMIL STRANDED (COMPRESSED, SIZE A/SIZE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • R DIE INDEX
  • KR-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KRR07
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Hook Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Ferrules - 2840.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details