Penn-Union Corp. Compression Cable Tap KDR02

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KDR02 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KDR02
Compression Cable Tap KDR02
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 6 AWG (ACSR, COMPACT, SIDE A), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 6 AWG STRANDED (COMPACT, SIDE B), 1/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A), 2/0 AWG (ACSR, COMPACT, SIDE A), 2/0 MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KD-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KDR02
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details