Penn-Union Corp. Bar To Flat Surface Post GSE020

Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
Datasheet
Description
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - GSE020 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
GSE020
Bar To Flat Surface Post GSE020
HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL CABLE TO TRANSFORMER TANK USED ON 7/16 INCH STUD LENGTH RUS APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH NUT HEX SIZE GSE MODEL
  • HIGH STRENGTH CAST COPPER ALLOY BODY, HIGH STRENGTH CAST BRONZE EYEBOLT, STEEL NUT/LOCKWASHER MATERIAL
  • CABLE TO TRANSFORMER TANK USED ON
  • 7/16 INCH STUD LENGTH
  • RUS APPROVAL
  • 1 CONDUCTOR(S)
  • 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH NUT HEX SIZE
  • GSE MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GSE020
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data