Penn-Union Corp. Compression Cable Lug LL44131DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 87 DIE INDEX 2-1/16 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 87 DIE INDEX 2-1/16 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL44131DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL44131DCF
Compression Cable Lug LL44131DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 925/24 CONDUCTOR SIZE 13/32 INCH STUD SIZE 87 DIE INDEX 2-1/16 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 925/24 CONDUCTOR SIZE
  • 13/32 INCH STUD SIZE
  • 87 DIE INDEX
  • 2-1/16 INCH L X 1-1/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL44131DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1562-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
3 suppliers
Terminal Blocks - Accessories - Wire Ferrules - 1920-1230-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Quick Disconnects - 100494-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
4 suppliers