Penn-Union Corp. Mechanical Cable Lug LA10002

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 1-3/4 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 1-3/4 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA10002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA10002
Mechanical Cable Lug LA10002
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 6-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-7/16 INCH L X 1-3/4 INCH W X 9/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 6-3/16 INCH OVERALL LENGTH
  • 500 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-7/16 INCH L X 1-3/4 INCH W X 9/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA10002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2775.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Screw Terminals - 1788752 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details