Penn-Union Corp. Compression Cable Lug HBBLU040D

Description
SEAMLESS COPPER MATERIAL 6-3/4 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 6-3/4 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS. BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU040D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU040D
Compression Cable Lug HBBLU040D
SEAMLESS COPPER MATERIAL 6-3/4 INCH OVERALL LENGTH 400 MCM CONDUCTOR SIZE 9/16 INCH STUD SIZE 209 DIE INDEX 3 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING STRAIGHT BARREL TYPE PENN-CRIMPS. BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 6-3/4 INCH OVERALL LENGTH
  • 400 MCM CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 209 DIE INDEX
  • 3 INCH L X 1-3/4 INCH W X 1/2 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • STRAIGHT BARREL TYPE
  • PENN-CRIMPS. BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU040D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details