Penn-Union Corp. Compression Cable Tap KOR06

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KOR06 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KOR06
Compression Cable Tap KOR06
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL O DIE INDEX KO-R MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 6 AWG (ACSR, COMPACT, SIDE A/SIDE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 6 AWG STRANDED (COMPACT, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 2 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2 AWG (ACSR, COMPACT, SIDE A/SIDE B), 2 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 2 AWG STRANDED (COMPACT, SIDE A/SIDE B) MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • O DIE INDEX
  • KO-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KOR06
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Lug; Power Feed; 2.32 in.; 0.63 in.; ULListed, CE Marked - 70077080 - Allied Electronics, Inc.
Specs
Terminal Type Wire Lug
Material Brass
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Shielded Contacts - 110834-000 - TE Connectivity
Specs
Features RoHS
View Details