Penn-Union Corp. Compression Cable Lug LL41157SSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 DIE INDEX 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 DIE INDEX 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL41157SSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL41157SSF
Compression Cable Lug LL41157SSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 2-1/8 INCH OVERALL LENGTH 275/24 CONDUCTOR SIZE 7/16 INCH STUD SIZE 54 DIE INDEX 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 2-1/8 INCH OVERALL LENGTH
  • 275/24 CONDUCTOR SIZE
  • 7/16 INCH STUD SIZE
  • 54 DIE INDEX
  • 1 INCH L X 13/16 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL41157SSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 0662-212-1631L - TE Connectivity
Specs
Features RoHS
North American 16 AWG
International 1.5 mm2
View Details
Ring Terminals - 1788678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details