Penn-Union Corp. Conduit To Rod Clamp GR51

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GR MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GR51 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GR51
Conduit To Rod Clamp GR51
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/4 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE (3) CABLE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3-1/2 INCH IPS SIZE GR MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-3/4 INCH L X 6-3/4 INCH W X 6-3/8 INCH H SIZE
  • (3) CABLE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 3-1/2 INCH IPS SIZE
  • GR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GR51
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .250
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers
Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details