Penn-Union Corp. Fork Lug LS1B10

Description
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
Datasheet
Description
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fork Lug - LS1B10 - Penn-Union Corp.
Edinboro, PA, USA
Fork Lug
LS1B10
Fork Lug LS1B10
LOCKING TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CUL, CSA APPROVAL #10 STUD SIZE NON INSULATED INSULATION TYPE PENN-CRIMPS. BRAND SIZE 0.66 INCH LENGTH X 0.31 INCH WIDTH BUTTED SEAM BARREL MATERIAL ELECTROLYTIC TIN PLATED COPPER LS MODEL
  • LOCKING TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CUL, CSA APPROVAL
  • #10 STUD SIZE
  • NON INSULATED INSULATION TYPE
  • PENN-CRIMPS. BRAND
  • SIZE 0.66 INCH LENGTH X 0.31 INCH WIDTH
  • BUTTED SEAM BARREL
  • MATERIAL ELECTROLYTIC TIN PLATED COPPER
  • LS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LS1B10
Product Name Fork Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Terminal, Solder, 20Awg; Product Range Amphenol Communications Solutions - 83X7888 - Newark, An Avnet Company
Specs
Terminal Type Specialty
Features RoHS
View Details
2 suppliers