DOUBLE EYEBOLT TO BAR/PAD TYPE
COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
2-9/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
1/4 INCH BAR THICKNESS
EYEBOLT OPENING TO NEMA
PAD TYPE NEMA DRILLED
LDN MODEL
Penn-Union Corp.
Done
Datasheet
Description
DOUBLE EYEBOLT TO BAR/PAD TYPE
COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
2-9/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
1/4 INCH BAR THICKNESS
EYEBOLT OPENING TO NEMA
PAD TYPE NEMA DRILLED
LDN MODEL
DOUBLE EYEBOLT TO BAR/PAD TYPE
COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL
2-9/16 INCH L X 1-1/16 INCH W X 3 INCH D SIZE
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 MCM MAX. CONDUCTOR SIZE
COPPER CONDUCTOR MATERIAL
1 CONDUCTOR(S)
1/2 INCH STUD SIZE
1/4 INCH BAR THICKNESS
EYEBOLT OPENING TO NEMA
PAD TYPE NEMA DRILLED
LDN MODEL
DOUBLE EYEBOLT TO BAR/PAD TYPE
COPPER ALLOY BODY, ALUMINUM BRONZE ALLOY EYEBOLT MATERIAL