Penn-Union Corp. Conduit To Rod Clamp KLS0

Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet
Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KLS0 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KLS0
Conduit To Rod Clamp KLS0
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
  • CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL
  • WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1/2 INCH HUB ON STRAP INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • KLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KLS0
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-016-M5-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminal Posts - 2042624 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 1-175194-5 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0800 to 0.2400 mm2
View Details