Penn-Union Corp. Mechanical Cable Lug L2A600

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1.75 INCH L X 1.98 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1.75 INCH L X 1.98 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L2A600 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L2A600
Mechanical Cable Lug L2A600
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3.13 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1.75 INCH L X 1.98 INCH W X 0.44 INCH THK PAD SIZE 1 PAD HOLE(S) HEX SOCKET SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 3.13 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 1/2 INCH STUD SIZE
  • 1.75 INCH L X 1.98 INCH W X 0.44 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • HEX SOCKET SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L2A600
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
Terminals - Quick Connects, Quick Disconnect Connectors - 36-6100-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
View Details
Quick Disconnects - 1-1627134-4 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 17 AWG
View Details