Penn-Union Corp. Compression Cable Lug LL42596DCF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 650/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 650/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL42596DCF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL42596DCF
Compression Cable Lug LL42596DCF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-3/16 INCH OVERALL LENGTH 650/24 CONDUCTOR SIZE 11/32 INCH STUD SIZE 76 DIE INDEX 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE 2 PAD HOLE(S) 7/8 INCH PAD HOLE SPACING LUG TYPE CENTER FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-3/16 INCH OVERALL LENGTH
  • 650/24 CONDUCTOR SIZE
  • 11/32 INCH STUD SIZE
  • 76 DIE INDEX
  • 1-7/8 INCH L X 15/16 INCH W X 13/64 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 7/8 INCH PAD HOLE SPACING
  • LUG TYPE CENTER FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL42596DCF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ferrules - 2870.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-163087-1 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Ring Terminals - 1787266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details