H4B8 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H4B8
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
Description
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
Datasheet
Suppliers
CONDUCTOR SIZE 14 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL VINYL
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #8 OPENING
- CONDUCTOR SIZE 14 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL VINYL
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #8 OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H4B8 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
E-Z-HOOK, a division of Tektest, Inc.
Terminal Type
Wire Connector
Features
Insulated
View Details
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
0.2500 mm2
View Details