Penn-Union Corp. Conduit To Rod Clamp KLS1

Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet
Description
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KLS1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KLS1
Conduit To Rod Clamp KLS1
CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 TO 1 INCH IPS SIZE KLS MODEL
  • CAST BRONZE BODY, COPPER STRIP, PLATED STEEL HARDWARE MATERIAL
  • WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB ON STRAP INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 TO 1 INCH IPS SIZE
  • KLS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KLS1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details