COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/2 INCH L X 5-1/2 INCH W X 6-1/8 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
GU MODEL
Penn-Union Corp.
Done
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/2 INCH L X 5-1/2 INCH W X 6-1/8 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
GU MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
1-1/2 INCH L X 5-1/2 INCH W X 6-1/8 INCH H SIZE
(2) CABLE/LOOPED CABLE/WIRE TO PIPE USED ON
U BOLT TO PIPE INSTALLATION
4 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
3-1/2 INCH IPS SIZE
GU MODEL
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL