Penn-Union Corp. Mechanical Cable Lug L3A5002

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - L3A5002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
L3A5002
Mechanical Cable Lug L3A5002
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL 3 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS L3A MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-3/8 INCH L X 3-3/4 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • L3A MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number L3A5002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2215.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Bootlace Ferrules - 1787305 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details