Penn-Union Corp. Conduit To Rod Clamp KL4A

Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
Datasheet
Description
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - KL4A - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
KL4A
Conduit To Rod Clamp KL4A
CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 2-1/2 TO 4 INCH IPS SIZE KL MODEL
  • CAST BRONZE BODY, PLATED STEEL HARDWARE MATERIAL
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, 1 INCH HUB INSTALLATION
  • 10 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 2-1/2 TO 4 INCH IPS SIZE
  • KL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KL4A
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers