Penn-Union Corp. Mechanical Cable Lug LA2

Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet
Description
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA2 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA2
Mechanical Cable Lug LA2
ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 1.16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 2 AWG MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE 0.69 INCH L X 0.5 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SLOT SCREW TYPE ROHS COMPLIANT
  • ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1.16 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 2 AWG MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 1/4 INCH STUD SIZE
  • 0.69 INCH L X 0.5 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SLOT SCREW TYPE
  • ROHS COMPLIANT
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA2
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102449-3 - TE Connectivity
Specs
North American 20 to 22 AWG
International 0.3000 to 0.6000 mm2
View Details
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details