Penn-Union Corp. Compression Cable Tap KN0

Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet
Description
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KN0 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KN0
Compression Cable Tap KN0
6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. RUN CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. RUN CONDUCTOR SIZE 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. TAP CONDUCTOR SIZE 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL N DIE INDEX 1 TAP(S) KN MODEL
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. RUN CONDUCTOR SIZE
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. RUN CONDUCTOR SIZE
  • 6 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 6 AWG (COMPRESSED ACSR, GROOVE B), 6 AWG SOLID/STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 6 AWG STRANDED (COMPRESSED, GROOVE B), 250 KCMIL STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE A), 266.8 KCMIL (A MIN. TAP CONDUCTOR SIZE
  • 4 AWG (ACSR/ALUMINUM ALLOY, STANDARD, GROOVE B), 4 AWG STRANDED (COMPRESSED, GROOVE B), 3 AWG (COMPRESSED ACSR, GROOVE B), 3 AWG STRANDED (COPPER/ALUMINUM, STANDARD, GROOVE B), 2 AWG SOLID (COPPER/ALUMINUM, STANDARD, GROOVE B), 397.5 KCMIL (ACSR/ALUMINUM MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY E.C. ALUMINUM BODY MATERIAL
  • N DIE INDEX
  • 1 TAP(S)
  • KN MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KN0
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2794.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Ring Terminals - 1788667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
FLEX 2.54 - 77727-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details