Penn-Union Corp. Compression Cable Lug HBBLU3/0D

Description
SEAMLESS COPPER MATERIAL 5-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 167/207/211/256 DIE INDEX 3 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND HBBLU MODEL
Datasheet
Description
SEAMLESS COPPER MATERIAL 5-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 167/207/211/256 DIE INDEX 3 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND HBBLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - HBBLU3/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
HBBLU3/0D
Compression Cable Lug HBBLU3/0D
SEAMLESS COPPER MATERIAL 5-5/16 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 9/16 INCH STUD SIZE 167/207/211/256 DIE INDEX 3 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING PENN-CRIMPS[R] BRAND HBBLU MODEL
  • SEAMLESS COPPER MATERIAL
  • 5-5/16 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 167/207/211/256 DIE INDEX
  • 3 INCH L X 1-1/16 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • PENN-CRIMPS[R] BRAND
  • HBBLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number HBBLU3/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2402.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1901985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details