Penn-Union Corp. Compression Cable Lug LL39640U30

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/32 INCH BARREL LENGTH 1100/24 CONDUCTOR SIZE 99 DIE INDEX 1 INCH L X 1 INCH W X 3/8 INCH THK PAD SIZE 30 DEG BARREL TYPE LUG TYPE FLAT LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/32 INCH BARREL LENGTH 1100/24 CONDUCTOR SIZE 99 DIE INDEX 1 INCH L X 1 INCH W X 3/8 INCH THK PAD SIZE 30 DEG BARREL TYPE LUG TYPE FLAT LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL39640U30 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL39640U30
Compression Cable Lug LL39640U30
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 3-1/4 INCH OVERALL LENGTH 2-1/32 INCH BARREL LENGTH 1100/24 CONDUCTOR SIZE 99 DIE INDEX 1 INCH L X 1 INCH W X 3/8 INCH THK PAD SIZE 30 DEG BARREL TYPE LUG TYPE FLAT LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • 2-1/32 INCH BARREL LENGTH
  • 1100/24 CONDUCTOR SIZE
  • 99 DIE INDEX
  • 1 INCH L X 1 INCH W X 3/8 INCH THK PAD SIZE
  • 30 DEG BARREL TYPE
  • LUG TYPE FLAT
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL39640U30
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers