Penn-Union Corp. Compression Terminal FSLA030D

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM, 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM, 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLA030D - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLA030D
Compression Terminal FSLA030D
EC GRADE HIGH PURITY ALUMINUM MATERIAL 5-15/16 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 266.8 MCM ACSR CONDUCTOR SIZE 300 MCM, 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 350 MCM COMPACT PAD HOLE SPACING 1-3/4 INCH FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 5-15/16 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 3-3/8 INCH L X 1-1/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 266.8 MCM ACSR CONDUCTOR SIZE
  • 300 MCM, 350 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 350 MCM COMPACT
  • PAD HOLE SPACING 1-3/4 INCH
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLA030D
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Un-insulated Ferrules - 2791.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 3/0
View Details
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details