Penn-Union Corp. Conduit To Rod Clamp GT46

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/4 INCH L X 6-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 500 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GT MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/4 INCH L X 6-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 500 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GT46 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GT46
Conduit To Rod Clamp GT46
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 3-3/4 INCH L X 6-1/2 INCH H SIZE (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION 500 TO 750 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GT MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 3-3/4 INCH L X 6-1/2 INCH H SIZE
  • (2) PARALLEL CABLE/WIRE TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • 500 TO 750 MCM CONDUCTOR SIZE
  • 3 INCH IPS SIZE
  • GT MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GT46
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1403 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
METRIC SCREW TERMINAL (RED) - 7695-2 - Keystone Electronics Corp.
Keystone Electronics Corp.
View Details
2 suppliers
Un-Insulated Ferrules - 2391.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details