Penn-Union Corp. Compression Cable Lug LL40862SSF

Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - LL40862SSF - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
LL40862SSF
Compression Cable Lug LL40862SSF
ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL 4-1/4 INCH OVERALL LENGTH 1925/24 CONDUCTOR SIZE 9/16 INCH STUD SIZE 112 DIE INDEX 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) LUG TYPE SIDE FORMED TONGUE LL MODEL
  • ELECTROLYTIC TIN PLATED CAST COPPER MATERIAL
  • 4-1/4 INCH OVERALL LENGTH
  • 1925/24 CONDUCTOR SIZE
  • 9/16 INCH STUD SIZE
  • 112 DIE INDEX
  • 2-1/8 INCH L X 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • LUG TYPE SIDE FORMED TONGUE
  • LL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LL40862SSF
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers