Penn-Union Corp. Conduit To Rod Clamp GPL46

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL46 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL46
Conduit To Rod Clamp GPL46
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-7/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION UL 467, CUL APPROVAL 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE 3 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-7/8 INCH L X 4-3/4 INCH W X 5-1/2 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • UL 467, CUL APPROVAL
  • 2/0 AWG SOLID TO 250 MCM CONDUCTOR SIZE
  • 3 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL46
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details