H1C6 -- TERMINAL CONNECTOR
Penn-Union Corp.
Terminal Connector
H1C6
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6 OPENING
Description
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6 OPENING
Datasheet
Suppliers
CONDUCTOR SIZE 10 AWG
CONNECTION TYPE CRIMP
CONTACT MATERIAL COPPER
INSULATION MATERIAL UNINSULATED
TYPE HOOK
PENN-CRIMPS. BRAND
STUD SIZE #6 OPENING
- CONDUCTOR SIZE 10 AWG
- CONNECTION TYPE CRIMP
- CONTACT MATERIAL COPPER
- INSULATION MATERIAL UNINSULATED
- TYPE HOOK
- PENN-CRIMPS. BRAND
- STUD SIZE #6 OPENING
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H1C6 |
|
Product Name
|
Terminal Connector |
Unlock Full Specs
to access all available technical data
Similar Products
BlockMaster Electronics, Inc.
Terminal Type
Surface Mount Screw Terminals
Material
Brass/tin plated
Features
RoHS
View Details
2 suppliers
Material
Tin
Features
RoHS
North American
15 to 20 AWG
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details