Penn-Union Corp. Conduit To Rod Clamp GPL1

Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
Datasheet
Description
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - GPL1 - Penn-Union Corp.
Edinboro, PA, USA
Conduit To Rod Clamp
GPL1
Conduit To Rod Clamp GPL1
COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL 1-3/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON U BOLT TO PIPE INSTALLATION CUL APPROVAL 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE 1/2 INCH ROD SIZE 1/4 INCH IPS SIZE GPL MODEL
  • COPPER ALLOY BODY, SILICON BRONZE (BOLT, NUT, LOCKWASHER) MATERIAL
  • 1-3/8 INCH L X 1-7/8 INCH W X 2-1/2 INCH H SIZE
  • (1) CABLE PARALLEL/90 DEG TO PIPE/ROD USED ON
  • U BOLT TO PIPE INSTALLATION
  • CUL APPROVAL
  • 8 AWG SOLID TO 4 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH ROD SIZE
  • 1/4 INCH IPS SIZE
  • GPL MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number GPL1
Product Name Conduit To Rod Clamp
Terminal Type Conduit To Rod Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0660-206-1282 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Pcb Terminal, 2.4Mm, Brass; Tab Size Metric Blockmaster Electronics - 85AC1405 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details