Penn-Union Corp. Mechanical Cable Lug LA6002

Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA6002 - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA6002
Mechanical Cable Lug LA6002
ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 4-11/16 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) STRAIGHT PAD TYPE SOLDERLESS LA MODEL
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 4-11/16 INCH OVERALL LENGTH
  • 2 AWG MIN. CONDUCTOR SIZE
  • 600 MCM MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 1 CONDUCTOR(S)
  • 9/16 INCH STUD SIZE
  • 3-5/16 INCH L X 1-1/2 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SOLDERLESS
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA6002
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details