Penn-Union Corp. Compression Terminal FSLA025S1

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLA025S1 - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLA025S1
Compression Terminal FSLA025S1
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 4/0 AWG ACSR CONDUCTOR SIZE 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 250/300 MCM COMPACT FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 3/8 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 4/0 AWG ACSR CONDUCTOR SIZE
  • 4/0 AWG, 250 MCM ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 250/300 MCM COMPACT
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLA025S1
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-047-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details