Penn-Union Corp. Compression Cable Tap KDR04

Description
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet
Description
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KDR04 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KDR04
Compression Cable Tap KDR04
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
  • 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. RUN CONDUCTOR SIZE
  • 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE A/SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE A/SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE A/SIDE B) MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE A/SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR, COMPACT, SIDE A), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COPPER/ALU MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KD-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KDR04
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-insulated Ferrules - 2793.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
> AWG 0 250 MCM
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals - 1788619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details