Penn-Union Corp. Compression Terminal FSLAC2S

Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT FSLA MODEL
Datasheet
Description
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT FSLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal - FSLAC2S - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal
FSLAC2S
Compression Terminal FSLAC2S
EC GRADE HIGH PURITY ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL 9/16 INCH STUD SIZE 840/249 DIE INDEX 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) 2 AWG ACSR CONDUCTOR SIZE 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE ALUMINUM PENN-CRIMPS[R] BRAND CONDUCTOR SIZE 1 AWG COMPACT FSLA MODEL
  • EC GRADE HIGH PURITY ALUMINUM MATERIAL
  • 3-1/4 INCH OVERALL LENGTH
  • ACSR/ALUMINUM/COPPER CONDUCTOR MATERIAL
  • 9/16 INCH STUD SIZE
  • 840/249 DIE INDEX
  • 1-9/32 INCH L X 29/32 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • 2 AWG ACSR CONDUCTOR SIZE
  • 1/0 AWG SOLID, 2 AWG STRANDED ALUMINUM/COPPER CONDUCTOR SIZE
  • ALUMINUM PENN-CRIMPS[R] BRAND
  • CONDUCTOR SIZE 1 AWG COMPACT
  • FSLA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number FSLAC2S
Product Name Compression Terminal
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data