Penn-Union Corp. Compression Cable Tap KDR05

Description
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet
Description
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Tap - KDR05 - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Tap
KDR05
Compression Cable Tap KDR05
1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. RUN CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. RUN CONDUCTOR SIZE 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. TAP CONDUCTOR SIZE 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. TAP CONDUCTOR SIZE H SHAPE COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL RUS APPROVAL EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL D DIE INDEX KD-R MODEL
  • 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. RUN CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. RUN CONDUCTOR SIZE
  • 1 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 1/0 AWG (ACSR, COMPACT, SIDE B), 1 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 1/0 AWG STRANDED (COMPACT, SIDE B), 2/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG (ACSR/ALUMINUM ALLOY, STANDA MIN. TAP CONDUCTOR SIZE
  • 2/0 AWG (ACSR/ALUMINUM ALLOY, STANDARD, SIDE B), 2/0 AWG (ACSR, COMPACT, SIDE B), 2/0 AWG STRANDED (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG SOLID (COPPER/ALUMINUM, STANDARD, SIDE B), 3/0 AWG STRANDED (COMPACT, SIDE B), 4/0 AWG (ACSR/ALUMINUM ALLOY, ST MAX. TAP CONDUCTOR SIZE
  • H SHAPE
  • COPPER/ALUMINUM/ACSR CONDUCTOR MATERIAL
  • RUS APPROVAL
  • EXTRUDED HIGH CONDUCTIVITY ALUMINUM BODY MATERIAL
  • D DIE INDEX
  • KD-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number KDR05
Product Name Compression Cable Tap
Terminal Type Compression Cable Tap
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Terminals - Turret Connectors - 36-1508-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
Dual Wire Ferrules - 2797.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details