Penn-Union Corp. Mechanical Cable Lug LA2/03PK

Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER PACK LA MODEL
Datasheet
Description
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER PACK LA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - LA2/03PK - Penn-Union Corp.
Edinboro, PA, USA
Mechanical Cable Lug
LA2/03PK
Mechanical Cable Lug LA2/03PK
FRONT ENTRY TYPE ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL 1-15/32 INCH OVERALL LENGTH 14 AWG SOLID MIN. CONDUCTOR SIZE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, CSA APPROVAL 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE STANDARD PACKAGE 3 PER PACK LA MODEL
  • FRONT ENTRY TYPE
  • ELECTROLYTIC TIN PLATED ALUMINUM ALLOY MATERIAL
  • 1-15/32 INCH OVERALL LENGTH
  • 14 AWG SOLID MIN. CONDUCTOR SIZE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, CSA APPROVAL
  • 27/32 INCH L X 5/8 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • STANDARD PACKAGE 3 PER PACK
  • LA MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number LA2/03PK
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details